The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM3S8G62-IBZ80-A1

Part No LM3S8G62-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 8000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 46
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S8G62
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341957-LM3S8G62-IBZ80-A1
Fake Threat In the Open Market 37 pct.

Description

The LM3S8G62-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and commercial applications. This MCU is part of the Stellaris® LM3S series, which is known for its robust architecture, advanced features, and ease of use.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core, operating at a frequency of up to 80 MHz. This core provides the perfect balance between power efficiency and processing capability, making it suitable for demanding applications that require complex computations and real-time processing.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 256KB of flash memory for program storage and 64KB of SRAM for data operations, ensuring smooth and efficient execution of applications.
  • I/O and Peripherals: The LM3S8G62-IBZ80-A1 offers a wide range of peripherals and I/O options, including multiple UARTs, I2C, SPI, CAN, and ADCs. These interfaces allow for easy integration with sensors, actuators, and other external devices, providing versatility in system design.
  • Connectivity: Enhanced connectivity options include Ethernet MAC and PHY layers, facilitating networked applications and IoT (Internet of Things) integration.
  • Power Management: The MCU features advanced power management capabilities, supporting a variety of low-power modes to reduce energy consumption in battery-powered and energy-sensitive applications.
  • Package: The device comes in a compact 108-pin BGA (Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The LM3S8G62-IBZ80-A1 is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Medical devices
  • Home automation systems
  • Point-of-sale machines

Support and Resources

Texas Instruments provides extensive support for the LM3S8G62-IBZ80-A1, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to expedite the development process and bring their products to market faster.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.