LM3S9G97-IBZ80-A1

Quick Quote
Part No LM3S9G97-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9G97
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341980-LM3S9G97-IBZ80-A1
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LM3S9G97-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a broad range of applications. This microcontroller is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust performance, and ease of use. The LM3S9G97-IBZ80-A1 is particularly suitable for industrial, motion control, automotive, and consumer electronics applications.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing a balance between performance and power efficiency.
  • Memory: It comes with a generous memory provision, including 256KB of Flash memory and 96KB of SRAM, allowing for complex programs and data-intensive operations.
  • I/O and Peripherals: A wide range of peripherals is integrated, including multiple serial communication interfaces such as UARTs, SPI, I2C, and CAN for versatile connectivity options. It also features PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enhancing its utility in control systems.
  • Connectivity: With an integrated Ethernet MAC+PHY, the LM3S9G97-IBZ80-A1 offers robust network connectivity, making it ideal for IoT (Internet of Things) devices and other networked applications.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low-activity periods, thereby extending the life of battery-powered devices.
  • Package: The device comes in a compact 108-BGA (Ball Grid Array) package, which is well-suited for space-constrained applications.

Applications

The LM3S9G97-IBZ80-A1 MCU is versatile and can be used in a variety of applications, including:

  • Industrial automation systems
  • Motor control
  • Automotive control units
  • Smart home devices
  • Portable electronics
  • Networking equipment

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software libraries, development tools, and a vibrant online community. These resources are designed to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20VQFN
Need more? Email Us
Renesas Electronics America
R32C/100 M16C/R32C/100/117 Microcontroller IC 16/32-Bit 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Need more? Email Us
NXP
- Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $8.1251
Microchip Technology
IC MCU 32BIT 128KB FLASH 64TQFP
Lowest to $8.1255
Renesas Electronics America
RX RX110 Microcontroller IC 32-Bit 32MHz 8KB (8K x 8) FLASH 40-HWQFN (6x6)
Need more? Email Us
Microchip Technology
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 64KB (64K x 8) FLASH 64-VQFN (9x9)
Need more? Email Us
Renesas Electronics America
RA_FAMILY-2
Lowest to $5.2929
Texas Instruments
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $4.5208
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1550
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.6458
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1130
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6510
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.3229
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.6145
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0137
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.6458
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $1.0074
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $6.4583
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.6791
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1776
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7812
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $3.5520
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention