The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LMZ10501SH/NOPB

Part No LMZ10501SH/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description LMZ10501 1A SIMPLE SWITCHER Nano Module with 5.5V Maximum Input Voltage
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $21.8310 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$28.2610
$56.522
5+
$23.1890
$115.945
7+
$22.4640
$157.248
10+
$21.7400
$217.400
12+
$21.0150
$252.180
16+
$18.8410
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 223 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 3.6 V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 8-SMD Module
Size 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Win Source Part Number 1202495-LMZ10501SH/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name LMZ10501
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
BSV-3.3S3R0M;  BSV-3.3S8R0M; BSV-3.3S6R0M; 

Description

The Texas Instruments LMZ10501SH/NOPB is a nano module power solution that integrates a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This power module is designed to simplify power supply design by offering a compact, easy-to-use solution that significantly reduces the time to market for a wide range of applications.

Key Features

  • Integrated Solution: The LMZ10501SH/NOPB combines a DC-DC converter with power components to provide an efficient, compact power management solution.
  • High Efficiency: With an advanced switching regulator design, this module achieves high power conversion efficiency, which helps in reducing power loss and improving system performance.
  • Small Footprint: The QFN package measures just 2.5mm x 3mm x 1.2mm, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 3.6V, allowing for flexibility in powering different ICs or systems.
  • Simple Enable/Soft-Start: The module includes an enable pin and soft-start feature to minimize inrush current during startup.
  • Thermal Protection: Built-in thermal shutdown and over-current protection ensure the device operates within safe temperature and current limits.

Applications

The LMZ10501SH/NOPB is ideal for a range of applications that require a small, efficient, and reliable power supply. Its typical applications include:

  • Portable and battery-powered equipment
  • Space-constrained applications such as wearables and IoT devices
  • Point-of-load conversions in networking, telecommunications, and industrial systems
  • Core voltage supplies for processors and FPGAs

In summary, the Texas Instruments LMZ10501SH/NOPB nano module is a comprehensive power management solution that offers high efficiency, a wide input voltage range, and a small form factor, making it an excellent choice for designers looking to streamline their power supply design process.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.