LP5900SDX-2.5/NOPB

Part No LP5900SDX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.15A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 230μA
PSRR 85dB to 40dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Mounting SMD (SMT)
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 137049-LP5900SDX-2.5/NOPB

Description

The LP5900SDX-2.5/NOPB is a high-quality, ultra-low-noise, low-dropout (LDO) linear regulator from Texas Instruments. Designed for optimal performance, this product is a part of the company's extensive portfolio of power management solutions. It provides an impressive noise performance without a noise bypass capacitor, making it an ideal choice for various applications such as mobile phones, personal digital assistants (PDAs), WiFi cards, and similar digital consumer electronics. The LP5900SDX-2.5/NOPB comes with an output voltage of 2.5V and a fixed output voltage accuracy of 2%. It has a maximum output current of 150mA and a low dropout voltage of 75mV, ensuring efficient power usage. The device also boasts an ultra-low output noise of 6.5µVRMS at 10Hz to 100kHz, which is beneficial in noise-sensitive applications. One of the key features of this product is its excellent power supply rejection ratio (PSRR) of 75dB at 1kHz, which helps to maintain the output voltage under fluctuating conditions. It also has a low quiescent current of 25µA, making it suitable for battery-powered devices where power conservation is a priority. The device also comes with built-in current limit and thermal shutdown protection, ensuring safe operation and longevity. The LP5900SDX-2.5/NOPB is offered in a 5-pin TSOT-23 package, which allows for compact and space-saving designs. This product is also RoHS compliant and lead-free, adhering to environmental safety standards. It operates over a wide temperature range of -40°C to 125°C, making it versatile for various operating conditions. This linear regulator from Texas Instruments is designed with a focus on minimizing the number of external components, thus simplifying the design process and reducing the overall system cost. Its high performance, combined with its compact size and low power consumption, makes the LP5900SDX-2.5/NOPB a reliable choice for designers looking for an efficient power management solution. In conclusion, the LP5900SDX-2.5/NOPB from Texas Instruments is a high-performance, ultra-low-noise, low-dropout linear regulator that offers a robust power management solution for a wide range of applications. Its excellent features and specifications make it a valuable component for any electronic device requiring efficient power regulation.

You May Also Be Interested in

National Semiconductor (TI)
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
Lowest to $1.0351
STMicroelectronics
IC REG LINEAR 1.8V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2740
Texas Instruments
IC REG LINEAR 3.3V 50MA SOT223-4 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-223-4
Need more? Email Us
Torex Semiconductor Ltd
High Current, High Speed LDO Regulators
Lowest to $2.7180
Torex Semiconductor Ltd
0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
Lowest to $0.0840
STMicroelectronics
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Need more? Email Us
Microchip Technology
IC REG LINEAR 3.3V 500MA 6TDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Lowest to $12.0714
STMicroelectronics
IC REG LINEAR 2.5V 200MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Lowest to $0.2592
Micrel
Low Voltage Dual 300mA LDO
Lowest to $3.6800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.9964
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0480
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
45+ $1.1310 $50.8950
110+ $0.9280 $102.0800
170+ $0.8990 $152.8300
230+ $0.8700 $200.1000
300+ $0.8410 $252.3000
400+ $0.7540 $301.6000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 7,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention