MSP430F1111AIRGE

Part No MSP430F1111AIRGE
Manufacturer Texas Instruments
Catalog Electrical Parts
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227258-MSP430F1111AIRGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Overview of the MSP430F1111AIRGE Microcontroller

The MSP430F1111AIRGE is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is a part of the MSP430 family, which is renowned for its exceptional power efficiency and robust feature set, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430F1111AIRGE is a 16-bit Reduced Instruction Set Computing (RISC) architecture that provides a balanced combination of processing power and energy efficiency.
  • Integrated Digital and Analog Peripherals: This MCU comes with a range of built-in peripherals, including digital I/O ports, timers, and a versatile analog comparator, which simplify the design process and reduce the need for additional components.
  • Low Power Consumption: The MSP430F1111AIRGE excels in power-sensitive applications due to its multiple low-power modes, which allow the device to conserve energy during periods of inactivity.
  • In-System Programmable Flash: With onboard flash memory, the MSP430F1111AIRGE allows for in-system programming and reprogramming, which is crucial for firmware updates and iterative development processes.
  • Flexible Clock System: The MCU features a flexible clock system that supports a range of internal and external clock sources, enabling precise timing and control over system operations.

Applications

The MSP430F1111AIRGE is well-suited for a variety of applications, particularly those requiring low power consumption and high integration. Common applications include:

  • Portable medical devices
  • Sensor systems
  • Utility meters
  • Home automation
  • Security systems

Technical Specifications

The MSP430F1111AIRGE operates within a supply voltage range of 1.8V to 3.6V and offers a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. It is packaged in a compact 24-pin VQFN package, which is suitable for space-constrained applications.

Conclusion

With its combination of low-power operation, comprehensive feature set, and small form factor, the MSP430F1111AIRGE from Texas Instruments is an excellent microcontroller choice for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

NXP
Pulse and DTMF diallers with redial
Need more? Email Us
Semikron
Power Bridge Rectifiers
Need more? Email Us
Crane Aerospace & Electronics.
MTR Single, Dual and Triple DC/DC Converters
Need more? Email Us
Crane Aerospace & Electronics.
MOR Single and Dual DC/DC Converters
Need more? Email Us
Semikron
SEMITRANS IGBT Modules New Range
Need more? Email Us
Mitsubishi
RoHS Compliance , 400-470MHz 13W 12.5V, 2 Stage Amp. For MOBILE RADIO
Lowest to $28.9296
Burr-Brown (TI)
24-BIT, 96-kHz STEREO A/D CONVERTER WITH 6 ´ 2-CHANNEL MUX AND PGAE
Lowest to $2.5250
Semikron
SPT IGBT Modules
Need more? Email Us
Microchip Technology
8-bit Flash-based Microcontroller with A/D Converter and Enhanced Capture/Compare/PWM
Lowest to $2.8700

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $0.8611
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4465
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3552
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5833
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
21+ $2.4480 $51.4080
50+ $2.0090 $100.4500
78+ $1.9460 $151.7880
107+ $1.8830 $201.4810
138+ $1.8210 $251.2980
184+ $1.6320 $300.2880
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention