The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74AC533DW

Part No SN74AC533DW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT TRANSP D-TYP LATCH 20SOIC
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.6593 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8740
$52.440
140+
$0.7170
$100.380
220+
$0.6950
$152.900
300+
$0.6720
$201.600
385+
$0.6500
$250.250
515+
$0.5830
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 24,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC533
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253260-SN74AC533DW
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited

Description

Product Overview: SN74AC533DW from Texas Instruments

The SN74AC533DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the AC series, which is known for its robustness and high-speed operation. The SN74AC533DW is an octal D-type flip-flop that features transparent latches and three-state outputs. It is primarily used for temporary storage of data and for transferring data from input to output ports upon the appropriate clock or control signal.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Package: The device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' suffix, which is suitable for surface-mount technology (SMT).
  • Operating Voltage: It operates on a wide range of supply voltages from 2 V to 6 V, making it versatile for various logic-level applications.
  • High Drive: The SN74AC533DW is capable of driving up to 24 mA at the outputs, providing good signal integrity.
  • Speed: It boasts a typical tpd (propagation delay time) of 8 ns, ensuring fast data transfer and processing speeds.
  • Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.

Applications

The SN74AC533DW is versatile and can be used in a wide range of applications. It is commonly found in:

  • Data storage and retrieval systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control circuits
  • Buffer registers

Reliability and Quality

Texas Instruments is committed to delivering high-quality products. The SN74AC533DW is no exception and is designed to meet the stringent requirements of the industry, including standardized testing for performance and reliability. Customers can trust this device to perform consistently and reliably in their critical applications.

Conclusion

The SN74AC533DW from Texas Instruments represents a blend of performance, reliability, and versatility. With its fast speeds, robust operation, and wide range of applications, this octal D-type flip-flop is an excellent choice for designers looking to optimize their digital systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.