SN74LVC1G86DCKRG4

Part No SN74LVC1G86DCKRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT EXCLUSIVE-OR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10ÎĽA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1255575-SN74LVC1G86DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G86
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Win Source Part Number 74LX1G86CTR;  74LVC1G86SE-7;  PI74STX1G86CX;  

Description

Product Overview: SN74LVC1G86DCKRG4

The SN74LVC1G86DCKRG4 is a high-performance, single 2-input exclusive OR gate manufactured by Texas Instruments. This device operates on a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is designed for the smallest footprint and low power consumption, which is ideal for a wide range of applications including portable electronics, computing devices, and high-speed data processing circuits.

Key Features

  • Logic Type: 2-Input Exclusive OR Gate
  • Operating Voltage: 1.65V to 5.5V
  • Output Current: ±32 mA
  • Propagation Delay Time: 3.4 ns at 3.3V, 2.9 ns at 5V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package/Case: SC70-5
  • RoHS: Compliant

Performance and Quality

The SN74LVC1G86DCKRG4 is designed to ensure high-speed operation while maintaining low power consumption. The device's optimized design allows for minimal propagation delays, which is essential for high-speed signal processing applications. Texas Instruments' commitment to quality ensures that this exclusive OR gate meets strict industry standards for performance and reliability.

Applications

Due to its versatility and performance characteristics, the SN74LVC1G86DCKRG4 is suitable for a variety of applications. It can be used in:

  • High-speed DSP interfaces
  • Networking and telecommunications
  • Portable and battery-powered electronics
  • Computing and data storage systems
  • Signal processing and logic circuitry

Environmental and Regulatory Compliance

The SN74LVC1G86DCKRG4 is a RoHS-compliant product, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes it an ideal choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 28SOIC
Lowest to $0.8042
Texas Instruments
Voltage-to-Frequency and Frequency-to-Voltage CONVERTER
Lowest to $122.0916
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $1.6031
Microchip Technology
200mA PCI LDO | IC REG CONV PCI 1OUT 8SOIC
Lowest to $0.7538
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.1548
STMicroelectronics
350 to 400 MHz FSK/ASK receiver (ST-RECORD01 family)
Lowest to $3.7650
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
Vishay
N-Channel 75-V (D-S), 175C MOSFET
Need more? Email Us
Xilinx Inc.
Virtex-4 Family Overview | IC FPGA 320 I/O 668FCBGA
Lowest to $431.5920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
2,875+ $0.0348 $100.0500
4,465+ $0.0336 $150.0240
6,415+ $0.0312 $200.1480
8,335+ $0.0300 $250.0500
10,420+ $0.0288 $300.0960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 193,450 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention