SN94005R01ZCBR

Part No SN94005R01ZCBR
Manufacturer Texas Instruments
Catalog Electronic Surplus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+P
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727139-SN94005R01ZCBR
Popularity Low
Supply and Demand Status Balance

Description

The SN94005R01ZCBR is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This versatile component is part of TI's renowned semiconductor product line, which is known for its reliability, durability, and cutting-edge technology.

Key Features

  • High Precision: The SN94005R01ZCBR boasts exceptional accuracy and stability, making it ideal for sensitive applications where precision is paramount.
  • Robust Performance: Engineered to withstand harsh operating conditions, this IC maintains its functionality in a wide range of temperatures and environmental conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates at low power levels, thus extending battery life in portable devices and reducing power costs in stationary applications.
  • Advanced Technology: Built using Texas Instruments' state-of-the-art manufacturing processes, this product offers superior performance and longevity.

Applications

The SN94005R01ZCBR is a versatile component that can be used in a multitude of applications. Its robust design and high precision make it suitable for:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Medical Equipment
  • Consumer Electronics

Product Specifications

Parameter Value
Package / Case Custom
Operating Temperature Specified by Manufacturer
Mounting Type Surface Mount

For detailed specifications, technical documentation, and application notes, customers are encouraged to visit the official Texas Instruments website or contact their support team. The SN94005R01ZCBR is available for order and can be sourced directly through Texas Instruments or their authorized distributors.

You May Also Be Interested in

STMicroelectronics
Transition-mode PFC controller
Lowest to $0.3690
Texas Instruments
MicroPOWER INSTRUMENTATION AMPLIFIER Single and Dual Versions | IC INST AMP 2 CIRCUIT 16SSOP
Lowest to $3.2500
Bulgin
FUSEHOLDERS | FUSE HLDR CARTRIDGE 250V 10A PCB
Lowest to $3.3336
Texas Instruments
SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator with Sync | IC REG BUCK 5V 5A TO220-7
Lowest to $2.9350
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $36.1111
Texas Instruments
Stellaris Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $15.5260
Texas Instruments
CURRENT SHUNT MONITOR −16V to +80V Common-Mode Range
Lowest to $1.0286
Gennum
GS1560A/GS1561 HD-LINX-R II Dual-Rate Deserializer
Lowest to $31.2390
GSI Technology
128K x 16 2Mb Asynchronous SRAM
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
5+ $11.6420 $58.2100
11+ $9.5530 $105.0830
17+ $9.2540 $157.3180
23+ $8.9560 $205.9880
29+ $8.6570 $251.0530
39+ $7.7620 $302.7180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention