The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74121NSRG4

Part No SN74121NSRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 14SOP / Monostable Multivibrator 45 ns 14-SO
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45 ns
Current - Output High, Low 400µA, 16mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257206-SN74121NSRG4
Fake Threat In the Open Market 61 pct.

Description

Product Overview: SN74121NSRG4

Texas Instruments presents the SN74121NSRG4, a monostable multivibrator featuring Schmitt-trigger inputs that allow it to be triggered from slower input rise and fall times across a wide range of input voltages. This integrated circuit is an essential component for applications requiring precise timing pulses and waveform generation.

Key Features

  • Monostable Multivibrator: The SN74121NSRG4 is designed to produce a stable output pulse over a wide range of pulse-widths with each input trigger.
  • Schmitt-Trigger Inputs: Enhanced triggering inputs allow the device to respond reliably to slower input transitions, providing greater flexibility in various applications.
  • Retriggerable Functionality: This device is capable of being retriggered by a new input pulse before the completion of the previous pulse, enabling complex pulse sequences.
  • Adjustable Pulse Duration: The output pulse duration can be adjusted by connecting an external resistor and capacitor, offering customization for specific timing requirements.
  • Voltage Range: It operates effectively over a wide range of supply voltages, making it versatile for multiple applications.
  • Output Drive Capability: The SN74121NSRG4 can source or sink currents, which is ideal for driving loads or for further signal processing.

Applications

The SN74121NSRG4 is suitable for a variety of applications including, but not limited to:

  • Timing circuits
  • Pulse shaping
  • Delayed timing functions
  • Waveform generation
  • Sequential logic operations

Quality and Reliability

As with all Texas Instruments products, the SN74121NSRG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. The device is available in a 14-pin plastic package, which is designed for optimal thermal and electrical performance.

Support and Resources

Technical documentation, application notes, and design resources are available on the Texas Instruments website to assist with the integration of the SN74121NSRG4 into your projects. Texas Instruments also provides expert customer support to address any questions or concerns regarding their products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.