The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS61094DSSR

Part No TPS61094DSSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 60-NA QUIESCENT CURRENT BI-DIREC / Buck-Boost Switching Regulator IC Positive Programmable 1.8V, 2V 1 Output 600mA 12-WFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $1.695 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 42,613 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V, 2V
Voltage - Output (Max) 5.4V
Current - Output 600mA
Frequency - Switching 500kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Other Names 296-TPS61094DSSRTR,296-TPS61094DSSRDKR,296-TPS61094DSSRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249733-TPS61094DSSR
Fake Threat In the Open Market 61 pct.

Description

Product Overview: TPS61094DSSR from Texas Instruments

The TPS61094DSSR is a high-efficiency, low quiescent current boost converter that is part of the extensive portfolio of power management solutions from Texas Instruments. This device is designed to provide a compact and efficient power supply solution for battery-powered and low-power applications.

Key Features

  • Wide Input Voltage Range: The TPS61094DSSR operates with an input voltage range from 0.7V to 5.5V, making it ideal for single-cell lithium-ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set from 1.8V to 5.5V, which allows for flexibility across different design requirements.
  • High Efficiency: With an efficiency up to 90%, this boost converter ensures maximum battery life and minimal heat generation.
  • Low Quiescent Current: The device features a low quiescent current of just 1.5µA, which is critical for battery-powered applications where energy conservation is paramount.
  • Power Save Mode: It includes a power save mode that reduces the quiescent current even further during light load conditions.
  • Protection Features: The TPS61094DSSR is equipped with over-temperature and over-current protection, ensuring reliable operation under various conditions.

Applications

The versatility of the TPS61094DSSR makes it suitable for a wide range of applications, including but not limited to wireless peripherals, portable audio devices, power banks, and medical devices. Its ability to maintain stable operation even with low input voltages is particularly beneficial for devices that experience significant voltage drops as their batteries discharge.

Package and Availability

The TPS61094DSSR is available in a small, leaded DSS package that allows for easy soldering and integration into space-constrained designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design-in process.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.