WARN OF TRUE / FALSE - WIN SOURCE
Recently, we have found many fake websites with similar or identical page layout and design to WIN SOURCE.
Please be careful with these lookalike & fake website, which may steal your money or personal information.
We will be happy to provide you with a validcertificates to help you distinguish the real from the fake if you need it.
Search
Filters
TPS7A8801RTJR
Part No TPS7A8801RTJR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 20QFN / LDO Voltage Regulator
rohs
Shipping Information
Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Pricing & Ordering
Quantity
Unit Price
Ext. Price
1+
$71.1280
$71.128
2+
$69.0360
$138.072
3+
$66.9440
$200.832
4+
$64.8520
$259.408
6+
$58.5760
$351.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,695 pieces
Order Increment : 1 pcs
Ordering Guidelines *Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

ECAD Module
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 0.8V
Win Source Part Number 803533-TPS7A8801RTJR
Supply and Demand Status Balance
Fake Threat In the Open Market 71 pct.
Popularity Medium
MSL Level 2 (1 Year)
Manufacturer Pack Quantity 3,000
Supplier Device Package 20-QFN (4x4)
Manufacturer Package 20-WFQFN Exposed Pad
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Control Features Enable, Power Good, Soft Start
PSRR 40dB (500kHz)
Current - Supply (Maximum) 4mA
Current - Quiescent (Iq) 3.5mA
Current - Output 1A
Maximum Dropout Voltage 0.2V at 1A
Maximum Output Voltage 5V

Description

Texas Instruments TPS7A8801RTJR is available at WIN SOURCE. Please review product page below for detailed information, including TPS7A8801RTJR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TPS7A8801RTJR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Contact Us

FRAUD PREVENTION REMINDERS

Recently ,We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud.

The shortage of electronic components in the market is seen by scammers as a prime opportunity

to catch manufacturers and other customers with actual needs off guard.


Please note that the only official website & email suffix are win-source.net


More details about fraud prevention
Related Products
Top Sellers