TLV2772AIP

Part No TLV2772AIP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 10.5V/ÎĽs
Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 500ÎĽV
Supply Current 1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2772A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270271-TLV2772AIP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance

Description

Overview of Texas Instruments TLV2772AIP

The TLV2772AIP is a high-performance, dual operational amplifier from Texas Instruments, designed to meet the demands of a wide array of signal processing applications. This op-amp is part of the TLV277x family, which is known for its advanced features and specifications that cater to the needs of modern electronic circuits.

Key Features

  • High Speed: With a slew rate of 10.5 V/µs and a bandwidth of 5.1 MHz, the TLV2772AIP is capable of handling fast signal transitions, making it suitable for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing which provides increased dynamic range, especially useful when operating with low supply voltages.
  • Low Distortion: It offers a low total harmonic distortion (THD) which is critical for audio processing and other applications where signal fidelity is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the TLV2772AIP maintains low power consumption, making it ideal for portable and battery-powered applications.
  • Wide Supply Voltage Range: The operational amplifier can operate from a supply voltage range of 2.7V to 6V, providing flexibility in various circuit designs.

Applications

The TLV2772AIP is versatile and can be used in numerous applications, including:

  • Active filters
  • Signal conditioning
  • Audio processing
  • ADC/DAC buffer
  • Portable communication devices
  • Medical instrumentation

Package and Quality

The TLV2772AIP comes in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques. This package type is widely used and favored for its ease of handling and soldering onto printed circuit boards.

As with all Texas Instruments products, the TLV2772AIP is manufactured under stringent quality controls to ensure reliability and performance in critical applications. Its robust design ensures that it can perform consistently across a range of environmental conditions.

For engineers and designers looking for an op-amp that provides high-speed performance without compromising power efficiency, the TLV2772AIP from Texas Instruments is an excellent choice that balances speed, power consumption, and precision.

You May Also Be Interested in

UTC
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
200-mA CMOS Low-Dropout Regulators (Point Regulators)
Need more? Email Us
SECOS
N And P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Low-Voltage Octal D-Type Flip-Flop with 3.6-V Tolerant Inputs and Outputs
Need more? Email Us
Tripath Technology Inc.
Stereo 10W (4Ω) Class-T™ Digital Audio Amplifier using Digital Power Processing™ Technology
Lowest to $3.4930
Infineon Technologies
Trans MOSFET P-CH 60V 18.6A 3-Pin(2+Tab) DPAK / SIPMOS Power-Transistor | MOSFET P-CH 60V 18.6A TO-252
Lowest to $0.5163
SECOS
N-Channel Enhancement Mode Power Mos.FET
Lowest to $0.5660
Vishay
Surface Mount Automotive Transient Voltage Suppressors
Lowest to $1.2370

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
21+ $2.4170 $50.7570
51+ $1.9830 $101.1330
79+ $1.9210 $151.7590
108+ $1.8590 $200.7720
140+ $1.7970 $251.5800
187+ $1.6120 $301.4440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 2,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention