TPS79228DBVRG4

Part No TPS79228DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.11V @ 100mA
Output Current 100mA
Operating Supply Current 250μA
PSRR 70dB to 47dB (100Hz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.06V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 055962-TPS79228DBVRG4
Popularity Medium
Supply and Demand Status Balance

Description

The TPS79228DBVRG4 is a high-precision, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator offers an optimal combination of low dropout voltage, high output voltage accuracy, low noise, and high power supply rejection ratio (PSRR), making it suitable for a variety of sensitive applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for powering sensitive analog and digital circuits that require a stable supply voltage.
  • High Accuracy: With an output voltage accuracy of ±0.5%, the TPS79228DBVRG4 ensures precise voltage levels for critical applications.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain a constant output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Low Noise: This device exhibits extremely low output noise, making it perfect for RF and precision instrumentation applications where noise can significantly impact performance.
  • High PSRR: A high PSRR of 62 dB at 1 kHz minimizes the effects of supply voltage variations on the output voltage, providing a more stable and clean voltage to the load.
  • Thermal Shutdown and Overcurrent Protection: The TPS79228DBVRG4 includes built-in safety features such as thermal shutdown and overcurrent protection to prevent damage from overheating and excessive load conditions.
  • Package: The regulator is offered in a compact SOT-23 (DBVR) package, making it suitable for space-constrained applications.

Applications

The TPS79228DBVRG4 is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • High-precision analog circuits
  • Microcontroller or microprocessor power supplies
  • Post-regulation for switching power supplies

With its high performance and reliability, the TPS79228DBVRG4 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Micrel
Low Voltage Dual 300mA LDO
Lowest to $3.6800
Micrel
150mA Low Noise UCap CMOS LDO
Lowest to $4.8140
NEC
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Lowest to $22.2230
Rohm Semiconductor
Standard 78M series, 3-pin regulator
Lowest to $0.1170
Diodes Incorporated
IC REG LIN 3.3V SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.0702
Fairchild/ON Semiconductor
IC REG LINEAR FIXED LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 8V 500MA TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Need more? Email Us
Supertex, Inc
High Input Voltage Adjustable 3-Terminal Linear Regulator
Lowest to $9.7020
STMicroelectronics
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $7.0721
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3667
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
70+ $0.7420 $51.9400
165+ $0.6090 $100.4850
255+ $0.5900 $150.4500
355+ $0.5710 $202.7050
455+ $0.5520 $251.1600
610+ $0.4950 $301.9500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 11,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention