The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TWL6040A3ZBHR

Part No TWL6040A3ZBHR
Manufacturer Texas Instruments
Catalog Custom Parts (S - T)
Description 8-CHANNEL HIGH QUALITY LOW-POWER / Audio Interface I²C 120-NFBGA (6x6)
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type Audio
Data Interface I2C
Number of ADCs / DACs 2 / 4
Sigma Delta No
Voltage - Supply, Analog 2.1V
Voltage - Supply, Digital 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 120-VFBGA
Supplier Device Package 120-NFBGA (6x6)
Base Product Number TWL6040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TWL6040A3ZBHRCT,296-TWL6040A3ZBHRDKR,296-TWL6040A3ZBHRTR
Standard Package 2,500
Win Source Part Number 1199280-TWL6040A3ZBHR
Fake Threat In the Open Market 80 pct.

Description

Product Overview: TWL6040A3ZBHR

The TWL6040A3ZBHR is a high-fidelity audio codec from Texas Instruments designed to provide an exceptional audio experience for consumer electronics. This integrated circuit is part of TI's extensive range of audio solutions, renowned for their quality, performance, and innovation. The TWL6040A3ZBHR is specifically engineered to meet the demanding requirements of portable and stationary multimedia applications.

Key Features

  • High-Quality Audio: The codec delivers premium sound quality with a high signal-to-noise ratio (SNR), ensuring crystal clear audio playback and recording.
  • Multiple Audio Channels: It supports multiple audio channels, enabling it to handle complex audio processing tasks for a rich listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the TWL6040A3ZBHR is ideal for battery-powered devices, extending their operational life.
  • Integration: The device integrates several functions that reduce the need for external components, simplifying design and saving board space.
  • Versatility: It is suitable for a wide range of products, from smartphones and tablets to digital assistants and home entertainment systems.

Applications

The codec's versatile nature makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Smartphones and Mobile Devices
  • Tablets and Portable Computing
  • Personal Digital Assistants
  • Home Theater Systems
  • Professional Audio Equipment

Technical Specifications

The TWL6040A3ZBHR boasts impressive technical specifications, including:

  • Advanced audio processing capabilities
  • High-quality DACs (Digital-to-Analog Converters)
  • Efficient ADCs (Analog-to-Digital Converters)
  • Robust audio interfaces for easy integration with other components
  • Compatibility with various audio formats and standards

With its combination of audio performance, power efficiency, and integration features, the TWL6040A3ZBHR from Texas Instruments stands as a top-tier choice for manufacturers looking to incorporate superior audio capabilities into their products.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.