SSM6N36FE,LM

Part No SSM6N36FE,LM
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.5A ES6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 500mA
Maximum Rds On at Id,Vgs 630 mOhm @ 200mA, 5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 1.23nC @ 4V
Max Input Capacitance 46pF @ 10V
Maximum Power Dissipation 150mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ES6 (1.6x1.6)
Win Source Part Number 097656-SSM6N36FE,LM
Popularity Medium
Supply and Demand Status Sufficient

Description

The Toshiba Semiconductor and Storage 097656-SSM6N36FE,LM is a 2 N-Channel (Dual) FET with a Logic Level Gate feature. It has a maximum power dissipation of 150mW and a drain-source breakdown voltage of 20V. This FET is designed for use in Discrete Semiconductor Products and can operate at temperatures up to 150°C (TJ). It comes in an ES6 (1.6x1.6) case/package and has a maximum Rds On of 630 mOhm at Id,Vgs: 200mA, 5V.

You May Also Be Interested in

IXYS
MOSFET N-CH 1000V 28A SOT227B / N-Channel 1000 V 28A (Tc) 780W (Tc) Chassis Mount SOT-227B
Need more? Email Us
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.1766
IXYS
MOSFET N-CH 800V 29A SOT-227B / N-Channel 800 V 29A (Tc) 625W (Tc) Chassis Mount SOT-227B
Need more? Email Us
IXYS
MOSFET N-CH 800V 39A SOT-227B / N-Channel 800 V 39A (Tc) 694W (Tc) Chassis Mount SOT-227B
Lowest to $22.8577
ON Semiconductor
MOSFET P-CH 40V 11.3A/49A 8WDFN / P-Channel 40 V 11.3A (Ta), 49A (Tc) 3.2W (Ta), 61W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.6335
Renesas Electronics America
SMALL SIGNAL N-CHANNEL MOSFET
Need more? Email Us
Panasonic
MOSFET N-CH 60V 100MA SMINI3 / N-Channel 60 V 100mA (Ta) 150mW (Ta) Surface Mount SMini3-F2-B
Lowest to $0.0424
Infineon Technologies
MOSFET N-CH 800V 1.5A TO251-3 / N-Channel 800 V 1.5A (Tc) 13W (Tc) Through Hole PG-TO251-3-21
Lowest to $0.2728
ON Semiconductor
MOSFET N-CH 100V 80A 8DFN / N-Channel 100 V 80A (Tc) 214W (Ta) Surface Mount 8-DFN (5.1x6.3)
Lowest to $1.5882

Top Sellers

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
355+ $0.1420 $50.4100
865+ $0.1160 $100.3400
1,330+ $0.1130 $150.2900
1,835+ $0.1090 $200.0150
2,360+ $0.1060 $250.1600
3,160+ $0.0950 $300.2000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 18,286 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention