TA75W393FU

Part No TA75W393FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description DUAL VOLTAGE COMPARATOR
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263851-TA75W393FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance

Description

The TA75W393FU is a high-performance power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed to handle high currents and is rated for a voltage of 40 V. The maximum drain-source on-resistance of this MOSFET is 3.9 mΩ. The package type is TO-247, and the weight of the MOSFET is not specified. This MOSFET is suitable for use in a variety of applications, including power supplies, motor control, and lighting.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
Lowest to $0.2270
STMicroelectronics
IC COMPARATOR CMOS QUAD 16-QFN / Comparator CMOS Open Drain 16-QFN (3x3)
Lowest to $6.0290
Texas Instruments
IC COMPARATOR 1 OPEN DRAIN SOT23 / Comparator General Purpose Open Drain SOT-23-THIN
Lowest to $1.1310
Texas Instruments
IC COMPARATOR DIFF DUAL 8TSSOP / Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
Lowest to $0.1610
Diodes Incorporated
IC COMPARATOR DUAL DIFF TSSOP-8 / Comparator Differential 8-TSSOP
Lowest to $0.1990
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $3.8810
Texas Instruments
CD54HCT688 8-BIT IDENTITY/MAGNIT
Need more? Email Us
National Semiconductor (TI)
IC COMPARATOR 1 DIFF TO99-8
Lowest to $11.7370
Diodes Incorporated
IC COMPARATOR 2 DIFF 8MSOP / Comparator Differential 8-MSOP
Lowest to $0.1230

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.8190
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2170
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7630
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.2720
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.4710
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0130
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $5.1670

Pricing & Ordering

$1.1777
Quantity Unit Price Ext. Price
60+ $0.8480 $50.8800
145+ $0.6960 $100.9200
225+ $0.6740 $151.6500
310+ $0.6530 $202.4300
400+ $0.6310 $252.4000
535+ $0.5660 $302.8100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 21,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention