TCA62746FG(O,EL)

Quick Quote
Part No TCA62746FG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electrical Parts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0642+
Reference case SOP24
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742427-TCA62746FG(O,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The TCA62746FG is a high-efficiency LED driver designed to control multiple LEDs in series or parallel configurations. This integrated circuit (IC) is optimized for applications requiring precise current regulation and dimming capabilities. It is commonly used in LCD backlighting, general lighting, and automotive lighting systems.

Applications:

  • LCD Backlighting: Used to control the brightness of LCD screens in TVs, monitors, and mobile devices.
  • General Lighting: Suitable for driving LEDs in various lighting fixtures, including downlights, spotlights, and strip lights.
  • Automotive Lighting: Employed in automotive lighting systems such as daytime running lights (DRLs), headlights, and taillights.
  • Signage and Displays: Used in LED signage and displays for advertising and information purposes.
  • Industrial Lighting: Utilized in industrial lighting applications requiring high reliability and efficiency.

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing power loss and heat generation.
  • Precise Current Regulation: Ensures consistent brightness and color uniformity across all LEDs.
  • Wide Input Voltage Range: Supports a wide range of input voltages, making it suitable for various power sources.
  • Dimming Control: Offers analog and PWM dimming control options for adjusting LED brightness.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and overtemperature protection to ensure safe operation.
  • Compact Package: Available in a small surface mount package for easy integration into designs.
  • Multiple LED Support: Can drive multiple LEDs in series or parallel configurations.

Benefits:

  • Energy Savings: High efficiency reduces power consumption and lowers energy costs.
  • Consistent Brightness: Precise current regulation ensures uniform brightness across all LEDs.
  • Long Lifespan: Protection circuits prevent damage and extend the lifespan of LEDs.
  • Flexible Dimming: Analog and PWM dimming options allow for precise brightness control.
  • Easy Integration: Compact package simplifies the design and manufacturing process.
  • Reliable Performance: Built-in protection circuits ensure safe and reliable operation.
  • Versatile Applications: Suitable for a wide range of LED lighting applications.

Additional Details:

The TCA62746FG typically operates with a switching frequency in the range of several hundred kHz, enabling the use of smaller and more efficient external components. The IC offers adjustable output current, allowing users to tailor the LED brightness to their specific application requirements. The built-in thermal shutdown protection prevents damage from overheating, ensuring long-term reliability. The surface mount package simplifies the manufacturing process and reduces the overall board space required. It is designed to meet strict safety and regulatory standards for lighting applications.

You May Also Be Interested in

Realtek
Lowest to $4.3486
ON Semiconductor
Need more? Email Us
Macronix
4M-BIT [512K x 8 / 256K x 16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
Need more? Email Us
Texas Instruments
SAMPLING FREQUENCY (fS): 16kHz to 96kHz, 8X OVERSAMPLING AT 96kHz
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $100.9528
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.5886
Microchip Technology
CMOS Photoelectric Smoke Detector ASIC with Interconnect and Timer Mode
Lowest to $7.3123
Silan
LI+ BATTERY PROTECTION CIRCUIT
Lowest to $0.2183
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.9860
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.4685
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.7447
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.8616
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.4363
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.5419
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.5581
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.5381
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.5419
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.6013

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
30+ $1.9958 $59.8740
75+ $1.6378 $122.8350
110+ $1.5858 $174.4380
155+ $1.5350 $237.9250
195+ $1.4842 $289.4190
265+ $1.3306 $352.6090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess