TMP87C447U-4953

Part No TMP87C447U-4953
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218742-TMP87C447U-4953
Popularity Low
Supply and Demand Status Limited

Description

The Toshiba Semiconductor and Storage TMP87C447U-4953 is a low-popularity integrated circuit that is used in embedded microcontrollers. This component is designed to provide reliable performance and is manufactured by Toshiba, a reputable brand in the electronics industry. The TMP87C447U-4953 is an essential component in many electronic devices and systems, and its specifications make it a versatile option for various applications where embedded microcontrollers are required.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 100LQFP
Need more? Email Us
Texas Instruments
ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44QFN
Need more? Email Us
Renesas Electronics America
RL78 RL78/F12 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 20-LSSOP
Need more? Email Us
Renesas Electronics America
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 30-LSSOP
Need more? Email Us
Renesas Electronics America
- Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 64TQFP
Lowest to $2.7042
Renesas Electronics America
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Need more? Email Us
Microchip Technology
IC MCU 32BIT 256KB FLSH 121TFBGA
Lowest to $11.1428

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930