The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P6SMB51A-M3/52

Part No P6SMB51A-M3/52
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 43.6V 70.1V DO214AA
Sample
ECAD Module
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tape & Box (TB)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 43.6V
Voltage - Breakdown (Minimum) 48.5V
Voltage - Clamping (Maximum) at Ipp 70.1V
Current - Peak Pulse (10/1000μs) 8.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Win Source Part Number 719851-P6SMB51A-M3/52
Popularity Low
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited

Description

The Vishay Semiconductor Diodes Division P6SMB51A-M3/52 is a zener type electronic component that is used in general-purpose applications. It is a low-popularity component with a fake threat in the open market of 61%. This component is manufactured by Vishay Semiconductor Diodes Division and has a Win Source Part Number of 719851-P6SMB51A-M3/52. It is designed to meet the specifications of different applications and is compatible with various devices. The Vishay Semiconductor Diodes Division P6SMB51A-M3/52 is a reliable and efficient electronic component that can be used in different applications with ease.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.