SI2323DDS-T1-GE3

Part No SI2323DDS-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 5.3A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250ÎĽA
Max Gate Charge 36nC @ 8V
Max Input Capacitance 1160pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 960mW (Ta), 1.7W (Tc)
Maximum Rds On at Id,Vgs 39 mOhm @ 4.1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 093470-SI2323DDS-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DMG3415U-7;  Si2331DS-T1-GE3;   Si2331DS-E3; 

Description

The SI2323DDS-T1-GE3 is a P-Channel MOSFET manufactured by Vishay. It is a surface mount device with SOT-23 package. The MOSFET has a maximum Rds On at Id,Vgs of 39 mOhm @ 4.1A, 4.5V and a maximum gate-source voltage of ±8V. The supply and demand status of the MOSFET is limited. The MOSFET is designed for operating in a temperature range of -55°C to 150°C.

You May Also Be Interested in

Micro Commercial Co
MOSFET N-CH 60V 340MA SOT323 / N-Channel 60 V 340mA (Ta) 200mW Surface Mount SOT-323
Lowest to $0.0159
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT1271-3 / RF Mosfet LDMOS 28 V 864 mA 2.11GHz ~ 2.2GHz 18.4dB 35W SOT1271-2
Need more? Email Us
Microchip Technology
Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-247
Need more? Email Us
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET / N-Channel 30 V 84A (Ta) 1.6W (Ta) Surface Mount TO-252, (D-Pak)
Lowest to $0.5572
Infineon Technologies
MOSFET N-CH 80V 120A TO220-3 / N-Channel 80 V 120A (Tc) 300W (Tc) Through Hole PG-TO220-3
Lowest to $1.5702
Nexperia USA Inc.
MOSFET N-CH 30V 70A LFPAK33 / N-Channel 30 V 70A (Tc) 88W (Tc) Surface Mount LFPAK33
Lowest to $0.5649
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250
Diodes Incorporated
MOSFET BVDSS: 25V-30V POWERDI333 / Mosfet Array 2 N-Channel (Dual) 30V 10A (Ta), 20A (Tc) 2.2W (Tc) Surface Mount PowerDI3333-8 (Type D)
Need more? Email Us
Infineon Technologies
MOSFET N-CH 240V 350MA SOT223-4 / N-Channel 240 V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Lowest to $0.2223

Top Sellers

Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0545
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0708
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5845
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.1901
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.4669
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $7.0721
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7307
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0996
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3667

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
200+ $0.2547 $50.9400
480+ $0.2090 $100.3200
745+ $0.2025 $150.8625
1,025+ $0.1960 $200.9000
1,320+ $0.1894 $250.0080
1,770+ $0.1698 $300.5460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 155,965 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention