SI7485DP-T1-E3

Part No SI7485DP-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 12.5A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Cut Reel
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 12.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 1mA
Max Gate Charge 150nC @ 5V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 7.3 mOhm @ 20A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096177-SI7485DP-T1-E3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management

Description

The Vishay MOSFET is a P-Channel MOSFET that is designed for use in industrial power management applications. The MOSFET has a maximum power dissipation of 1.8W (Ta) and a drain-source breakdown voltage of 20V. The continuous drain current at 25°C is 12.5A (Ta) and the gate-source threshold voltage is 900mV @ 1mA. The MOSFET has a maximum gate charge of 150nC @ 5V and a maximum input capacitance of 1100pF @ 30V. The MOSFET is designed to operate in a temperature range of -55°C to 150°C (TJ) and is packaged in a PowerPAK SO-8 package. The MOSFET has a maximum Rds On at Id,Vgs of 7.3 mOhm @ 20A, 4.5V and a medium popularity.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 600V 14A TO247-3 / N-Channel 600 V 14A (Tc) 110W (Tc) Through Hole PG-TO247-3
Lowest to $4.6540
Diodes Incorporated
MOSFET P-CH 60V 7A SOT223 T&R / P-Channel 60 V 7A (Ta), 18.2A (Tc) 2W (Ta), 17.3W (Tc) Surface Mount SOT-223-3
Lowest to $0.2769
Taiwan Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 9.5A/12A 8DFN / N-Channel 30 V 9.5A (Ta), 12A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)
Lowest to $0.3455
Micro Commercial Co
MOSFET N-CH 60V 340MA SOT323 / N-Channel 60 V 340mA (Ta) 200mW Surface Mount SOT-323
Lowest to $0.0159
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250
Texas Instruments
MOSFET N-CH 12V 1.6A 4DSBGA / N-Channel 12 V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)
Lowest to $0.0939
Infineon Technologies
MOSFET N-CH 60V 324A TO263-7 / N-Channel 60 V 324A (Tc) 2.4W (Ta), 375W (Tc) Surface Mount PG-TO263-7
Need more? Email Us
Central Semiconductor Corp
MOSFET N-CH 30V 450MA SOT523 / N-Channel 30 V 450mA (Ta) 250mW (Ta) Surface Mount SOT-523
Lowest to $0.1725

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4274
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3230
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3929
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7204
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.5887
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0545
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
60+ $0.8740 $52.4400
140+ $0.7170 $100.3800
220+ $0.6950 $152.9000
300+ $0.6720 $201.6000
385+ $0.6500 $250.2500
515+ $0.5830 $300.2450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,860 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention