NCE3035Q

Quick Quote
Part No NCE3035Q
Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Catalog Electrical Parts
Description NCE N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number 1229688-NCE3035Q
Manufacturer Homepage www.ncepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NCE3035Q is a P-Channel enhancement mode Power MOSFET from Wuxi NCE Power Semiconductor Co., Ltd. This MOSFET is engineered for efficient power switching, boasting a low gate charge and rapid switching speed. These characteristics make it well-suited for various power management systems where performance and size are critical. The device's primary advantage lies in its low on-state resistance (RDS(on)), which minimizes power losses and maximizes overall system efficiency.

Applications

  • Load Switch
  • DC-DC Conversion
  • Power management for portable systems
  • Solid state relays

Features

  • P-Channel Enhancement Mode
  • Low Gate Charge
  • Fast Switching Speed
  • Low RDS(on)
  • RoHS Compliant

Benefits

  • Improved energy efficiency with minimal power loss due to the low RDS(on).
  • Enables higher-frequency operation with improved transient response thanks to fast switching speed.
  • Simplified driving circuitry due to the enhancement mode operation.
  • Environmentally compliant because of RoHS certification.

Additional Details

The NCE3035Q is available in a PDFN3.3x3.3 package. This compact package provides good thermal performance. Key specifications include a drain-source voltage (VDS) of -30V, continuous drain current (ID) of -6A, and a typical RDS(on) of 0.045Ω at VGS = -10V. The gate-source voltage (VGS) is rated at +/-20V. The MOSFET is optimized for applications requiring a small footprint and high efficiency. The device's thermal resistance helps to keep the junction temperature within safe operating limits, even under heavy load conditions.

You May Also Be Interested in

Intel
Need more? Email Us
NXP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Spansion
4-Megabit CMOS 3.0 Volt Flash Memory with 50 Mhz SPI Bus Interface
Lowest to $1.8769
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Lowest to $8.7052
Texas Instruments
SAMPLING FREQUENCY (fS): 16kHz to 96kHz, 8X OVERSAMPLING AT 96kHz
Need more? Email Us
Eutech Microelectronics
Need more? Email Us

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.5419
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1840
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.4685
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.8616
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0758
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.7447
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3902
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1463
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4769
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.5381
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.9020
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $3.4090
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1491
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9860
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1397

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,260+ $0.0397 $50.0220
3,070+ $0.0326 $100.0820
4,750+ $0.0316 $150.1000
6,540+ $0.0306 $200.1240
8,450+ $0.0296 $250.1200
11,325+ $0.0265 $300.1125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess