The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1206L110WR

Part No 1206L110WR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description FUSE PTC RESET 6V 1.10A 1206 / PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 8VDC 100A 0.8W 0.1s 0.04Ohm SMD Solder Pad 1206 T/R
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
Pricing & Ordering $0.035 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
820+
$0.0610
$50.020
2,000+
$0.0500
$100.000
3,125+
$0.0480
$150.000
4,260+
$0.0470
$200.220
5,560+
$0.0450
$250.200
7,320+
$0.0410
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,800 pieces
MOQ: 820 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Polymeric
Voltage - Max 8V
Current - Max 100A
Current - Hold (Ih) (Max) 1.1A
Current - Trip (It) 2.2A
Time to Trip 100ms
Resistance - Initial (Ri) (Min) 40 mOhm
Resistance - Post Trip (R1) (Max) 210 mOhm
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.065" W (3.20mm x 1.65mm)
Thickness (Max) 0.039" (1.00mm)
Approvals cURus, TUV
Win Source Part Number 112099-1206L110WR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Family Name 1206L
Introduction Date May 12, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
1206L110; 1206L110THYR;  1206L110TH; 1206L110THWR ; 

Description

The Littelfuse Inc. 112099-1206L110WR is a polymeric circuit protection device with a voltage rating of 8V and a current rating of 100A. It has a thickness of 0.039" (1.00mm) and is mounted using SMD (SMT) technology. The device has a current hold (Ih) of 1.1A and a current trip (It) of 2.2A, with a time to trip of 100ms. It belongs to the 1206L family and has a dimension of 0.126" L x 0.065" W (3.20mm x 1.65mm). The device is suitable for use in various applications, including automotive and EMI/RFI suppression. It is cURus and TUV approved and is rated AEC-Q200 and X2. It is obsolete and has an estimated EOL date.