The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RXEF040-2

Part No RXEF040-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description POLYSWITCH RXE SERIES 0.40A
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
Pricing & Ordering $2.157 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
17+
$2.9820
$50.694
41+
$2.4470
$100.327
64+
$2.3700
$151.680
88+
$2.2940
$201.872
113+
$2.2170
$250.521
151+
$1.9880
$300.188
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,660 pieces
MOQ: 17 pcs
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
Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family PTC Resettable Fuses
Series PolySwitch RXEF
Packaging Reel
Voltage - Max 72V
Current - Max 40A
Current - Hold (Ih) (Max) 400mA
Current - Trip (It) 800mA
R Min/Max 0.550 ~ 0.00129 Ohm
Time to Trip 3.8s
Package Radial Disc
Catalog PolySwitch Radial Leaded
Win Source Part Number 046511-RXEF040-2
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance

Description

The TE Connectivity 046511-RXEF040-2 is a high-quality PTC resettable fuse designed for circuit protection. The fuse has a radial disc package and comes in a reel packaging. Its voltage-max is 72V, and its current-max is 40A. The fuse's current-hold (Ih) (max) is 400mA, and its current-trip (It) is 800mA. The fuse has an R min/max of 0.550 ~ 0.00129 ohm and has a time to trip of 3.8s. The fuse has a medium popularity rating of 42%, and its supply and demand status is balanced.