Search
Filters

J1026F01PNL

Part No : J1026F01PNL
Manufacturer : Pulse
Catalog : Modular Connectors
Description : CONN MAGJACK 1PORT 100 BASE-TX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.550" (13.97mm)
LED Color Green - Yellow
Number of Cores per Jack 5
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 15μin (0.38μm)
Shield Material Brass
Housing Material Thermoplastic
Win Source Part Number 1049998-J1026F01PNL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The J1026F01PNL is defined as Modular Connectors ,included in Connectors,Interconnects group. The designer and manufactured of J1026F01PNL is Pulse. It is available in WIN SOURCE PHI warehouse. The storage code of J1026F01PNL is 465225. More detailed data for J1026F01PNL, feel free to contact us.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-TX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.550" (13.97mm)
LED Color Green - Yellow
Number of Cores per Jack 5
Features Board Guide
Contact Finish Gold
Temperature Range - Operating 0°C to 70°C
Contact Finish Thickness 15μin (0.38μm)
Shield Material Brass
Housing Material Thermoplastic
Win Source Part Number 1049998-J1026F01PNL
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for J1026F01PNL
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
J1026F01PNL Price

J1026F01PNL Datasheet
J1026F01PNL Application

J1026F01PNL Replacement
J1026F01PNL Pdf

J1026F01PNL Pinout
J1026F01PNL Image

J1026F01PNL Picture
J1026F01PNL In Stock

J1026F01PNL Distributor
J1026F01PNL Modular Connectors

Image
Mfr.Part No
Description
Stock
Quad 2−Input AND Gate
60
MOSFET N-CH 30V 9.8A SO-8
210
DGTL ISO 1KV 4CH GEN PURP 16QSOP
100
IC VREF SHUNT ADJ 8SOP
26
N-Channel Enhancement Mode MOSFET
6000
IC REG BUCK ADJ 0.8A DL 24QFN
DIODE SCHOTTKY 100V 2A SMB
1640

Top Sellers