Search
Filters

PE-0805CD330GTT

Part No : PE-0805CD330GTT
Manufacturer : Pulse
Catalog : Fixed Inductors
Description : FIXED IND 32.75NH 500MA 270 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Height - Seated (Max) 0.062" (1.58mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 250MHz
Temperature Range - Operating -40°C to 125°C
Q @ Freq 60 @ 500MHz
DC Resistance (DCR) 270 mOhm Max
Current Rating 500mA
Tolerance ±2%
Material - Core Ceramic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Pulse Electronics Corporation
Categories Inductors, Coils, Chokes
Inductance 32.75nH
Win Source Part Number 1000394-PE-0805CD330GTT
Frequency - Self Resonant 2.05GHz
The PE-0805CD330GTT is a Ceramic Wirewound inductor, produced by Pulse, assembled in the 0805 (2012 Metric) Reel - TR package. At the 250MHz specified test frequency, it supports a maximum DC resistance of 270 mOhm Max. It is ideal for driving 500mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 32.75nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Height - Seated (Max) 0.062" (1.58mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 250MHz
Temperature Range - Operating -40°C to 125°C
Q @ Freq 60 @ 500MHz
DC Resistance (DCR) 270 mOhm Max
Current Rating 500mA
Tolerance ±2%
Material - Core Ceramic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Pulse Electronics Corporation
Categories Inductors, Coils, Chokes
Inductance 32.75nH
Win Source Part Number 1000394-PE-0805CD330GTT
Frequency - Self Resonant 2.05GHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PE-0805CD330GTT
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
PE-0805CD330GTT Price

PE-0805CD330GTT Datasheet
PE-0805CD330GTT Application

PE-0805CD330GTT Replacement
PE-0805CD330GTT Pdf

PE-0805CD330GTT Pinout
PE-0805CD330GTT Image

PE-0805CD330GTT Picture
PE-0805CD330GTT In Stock

PE-0805CD330GTT Distributor
PE-0805CD330GTT Fixed Inductors

Image
Mfr.Part No
Description
Stock
EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
600
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM 28-Pin EDIP
29
IC MCU 32BIT 128KB FLASH 64TQFP
30

Top Sellers