The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PE-65535NL

Part No PE-65535NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 64KBPS 1:2CT 20MH T/H
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
Pricing & Ordering $4.263 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.3640
$53.640
23+
$4.4020
$101.246
36+
$4.2640
$153.504
49+
$4.1270
$202.223
63+
$3.9890
$251.307
84+
$3.5760
$300.384
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 10 pcs
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
Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 20mH
Mounting Through Hole
Height - Seated (Max) 0.402" (10.20mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 128417-PE-65535NL
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited

Description

The Pulse Electronics Corporation PE-65535NL transformer is designed for isolation and data interface (encapsulated) applications. The device has an inductance of 20mH and is mounted using through hole technology. The height of the device when seated is 0.402 inches (10.20mm), and it weighs 0.14 ounces (3.99g). This transformer is in the transformers category and has a medium popularity rating. The fake threat in the open market is 43 percent, and the supply and demand status is limited.