Search
Filters

AV091003C200

SWITCH PUSH SPST-NO 2A 48V
Manufacturer: Apem Inc.
rohs
Availability: 222 In Stock
The AV091003C200,offered by Apem Inc. factory, is a Pushbutton Switches. It is divided into Switches category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of AV091003C200 is 65351 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Bulk
Status Active
Type Vandal Resistant
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 2A (DC)
Voltage Rating - DC 48V
Actuator Type Round, Button, Flush
Color - Actuator/Cap Silver
Mounting Panel Mount, Front
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54 - Dust Protected, Water Resistant
Panel Cutout Dimensions Circular - 19.20mm Dia
Temperature Range - Operating -30°C to 70°C
Mechanical Life 1,000,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137878-AV091003C200
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer Apem Inc.
Packaging Bulk
Status Active
Type Vandal Resistant
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 2A (DC)
Voltage Rating - DC 48V
Actuator Type Round, Button, Flush
Color - Actuator/Cap Silver
Mounting Panel Mount, Front
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP54 - Dust Protected, Water Resistant
Panel Cutout Dimensions Circular - 19.20mm Dia
Temperature Range - Operating -30°C to 70°C
Mechanical Life 1,000,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137878-AV091003C200
AV091003C200 Price

AV091003C200 Datasheet
AV091003C200 Application

AV091003C200 Replacement
AV091003C200 Pdf

AV091003C200 Pinout
AV091003C200 Image

AV091003C200 Picture
AV091003C200 In Stock

AV091003C200 Distributor
AV091003C200 Pushbutton Switches

Image
Mfr.Part No
Description
Stock
CAP TANT POLY 33UF 10V 3528
1555
P-CHANNEL ENHANCEMENT MODE
47055
IC MPU MPC82XX 450MHZ 408TBGA
1014
FAST EFFICIENT PLASTIC RECTIFIER
547
Dual-Stepping Motor Driver IC for OA Equipment Using PWM Chopper Type
89