Search
Filters

DD311

SWITCH PUSH SPST-NO 2A 48V
Manufacturer: E-Switch
rohs
Availability: 900 In Stock
The DD311 is defined as Pushbutton Switches ,included in Switches group. The designer and manufactured of DD311 is E-Switch. It is available in WIN SOURCE Shenzhen warehouse. The storage code of DD311 is 106797. More detailed data for DD311, feel free to contact us.
Products specifications
Categories Switches
Manufacturer E-Switch
Packaging Bulk
Status Active
Type Vandal Resistant, Illuminated
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 2A (DC)
Voltage Rating - DC 48V
Actuator Type Round, Button, Flush
Color - Actuator/Cap Black
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 1.8 VDC
Mounting Panel Mount, Front
Termination Style Solder Lug
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C to 70°C
Mechanical Life 1,000,000 Cycles
Electrical Life 200,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013903-DD311
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer E-Switch
Packaging Bulk
Status Active
Type Vandal Resistant, Illuminated
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 2A (DC)
Voltage Rating - DC 48V
Actuator Type Round, Button, Flush
Color - Actuator/Cap Black
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 1.8 VDC
Mounting Panel Mount, Front
Termination Style Solder Lug
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C to 70°C
Mechanical Life 1,000,000 Cycles
Electrical Life 200,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013903-DD311
DD311 Price

DD311 Datasheet
DD311 Application

DD311 Replacement
DD311 Pdf

DD311 Pinout
DD311 Image

DD311 Picture
DD311 In Stock

DD311 Distributor
DD311 Pushbutton Switches

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ SOT23-5
31
TVS DIODE 5VWM 11VC SOD523
1000
OPTOISOLATOR 5KV TRANS 4SMD
887
TVS DIODE 100VWM 167VC DO214AC
21000
PROTECTOR SINGLE BIDIRECT 265V
1
IC REG LDO 3.3V 4.6A TO220
528
IC REG LDO 2.8V 0.15A 5SOT
10000
IC FIXED-POINT DSP 548-FCBGA
4971