Search
Filters

EP11SD1SAPE

Part No :
EP11SD1SAPE
Manufacturer :
Catalog :
Pushbutton Switches
Description :
SWITCH PUSH SPST-NO 0.4VA 20V
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
40+
€1.1130
€44.500
100+
€0.9190
€91.848
150+
€0.8900
€133.500
210+
€0.8620
€181.106
270+
€0.8350
€225.401
360+
€0.7510
€270.418
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 600 pieces can ship immediately
MOQ: 40 pcs
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
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Round, Plunger
Color - Actuator/Cap White
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C to 85°C
Electrical Life 60,000 Cycles
Win Source Part Number 015351-EP11SD1SAPE
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The EP11SD1SAPE is defined as Pushbutton Switches ,included in Switches group. The designer and manufactured of EP11SD1SAPE is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of EP11SD1SAPE is 121585. More detailed data for EP11SD1SAPE, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Round, Plunger
Color - Actuator/Cap White
Mounting Surface Mount, Right Angle
Termination Style Gull Wing
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C to 85°C
Electrical Life 60,000 Cycles
Win Source Part Number 015351-EP11SD1SAPE
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EP11SD1SAPE
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
EP11SD1SAPE Price

EP11SD1SAPE Datasheet
EP11SD1SAPE Application

EP11SD1SAPE Replacement
EP11SD1SAPE Pdf

EP11SD1SAPE Pinout
EP11SD1SAPE Image

EP11SD1SAPE Picture
EP11SD1SAPE In Stock

EP11SD1SAPE Distributor
EP11SD1SAPE Pushbutton Switches

Image
Mfr.Part No
Description
Stock
Inductor RF Chip Unshielded Wirewound 0.82uH 2% 35MHz 45Q-Factor Ceramic 0.4A 1.82Ohm DCR 1206 Automotive T/R
2017
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
999
IC MCU 16BIT 16KB FLASH 20LSSOP
98
8-BIT 12CH D-A CONVERTER WITH BUFFER AMPLIFIERS
73
IC REG LDO 3.6V 0.15A SC82AB
3300
DUAL GENERAL-PURPOSE OPERATIONAL AMPLIFIERS
400
DIODE ZENER ARRAY 30V SOT23-3
600

Top Sellers