Search
Filters

GP11MSV1BE

SWITCH PUSH SPST-NO 0.4VA 20V
Manufacturer: C&K Components
rohs
Availability: 565 In Stock
The GP11MSV1BE is defined as Pushbutton Switches ,included in Switches group. The designer and manufactured of GP11MSV1BE is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of GP11MSV1BE is 137562. More detailed data for GP11MSV1BE, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Round, Plunger
Color - Actuator/Cap White
Mounting Surface Mount, Right Angle, Vertical
Termination Style Gull Wing
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C to 85°C
Mechanical Life 40,000 Cycles
Electrical Life 40,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 128328-GP11MSV1BE
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Reel - TR
Status Active
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Round, Plunger
Color - Actuator/Cap White
Mounting Surface Mount, Right Angle, Vertical
Termination Style Gull Wing
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C to 85°C
Mechanical Life 40,000 Cycles
Electrical Life 40,000 Cycles
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 128328-GP11MSV1BE
GP11MSV1BE Price

GP11MSV1BE Datasheet
GP11MSV1BE Application

GP11MSV1BE Replacement
GP11MSV1BE Pdf

GP11MSV1BE Pinout
GP11MSV1BE Image

GP11MSV1BE Picture
GP11MSV1BE In Stock

GP11MSV1BE Distributor
GP11MSV1BE Pushbutton Switches

Image
Mfr.Part No
Description
Stock
Integrated 4-, 6- and 8-channel passive filter network with ESD protection to IEC 61000-4-2, level 4
100
PTC RESETTABLE 9V .200A SMD 0805
3800
IC DAC 12BIT OCTAL VOUT 14-DFN
5634
IC DEL LN 256TAP 73.75NS 16SOIC
72
10/100BASE-TX DUAL PORT TRANSFORMER MODULES
614
IGBT 600V 56A 250W TO220
13255
Three-terminal positive voltage regulator
384460
Single, Dual output DC-DC converter 1.5W ~ 25W
1