Search
Filters

FDD1-17251CBLW32

Part No : FDD1-17251CBLW32
Manufacturer : Qualtek
Catalog : DC Fans
Description : FAN AXIAL 172X51MM 12VDC WIRE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Win Source Part Number 770241-FDD1-17251CBLW32
Lifetime @ Temp. 50000 Hrs @ 25°C
Material - Blade Plastic
Material - Frame Aluminum
Current Rating 1.88A
Weight 2.3 lbs (1kg)
Approvals CE, TUV, UL
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Termination 2 Wire Leads
RPM 3200 RPM
Power (Watts) 22.6W
Noise 56 dB(A)
Fan Type Tubeaxial
Bearing Type Ball
Static Pressure 0.736 in H2O (183.3 Pa)
Air Flow 255.0 CFM (7.22m3/min)
Width 51mm
Dimension Rectangular/Rounded - 172mm L x 151mm H
Voltage Rating DC 12VDC
Series HPLC, FDD1-17251
Manufacturer Qualtek
Categories Fans, Thermal Management
Qualtek FDD1-17251CBLW32 is available at WIN SOURCE. Please review product page below for detailed information, including FDD1-17251CBLW32 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FDD1-17251CBLW32 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Win Source Part Number 770241-FDD1-17251CBLW32
Lifetime @ Temp. 50000 Hrs @ 25°C
Material - Blade Plastic
Material - Frame Aluminum
Current Rating 1.88A
Weight 2.3 lbs (1kg)
Approvals CE, TUV, UL
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Termination 2 Wire Leads
RPM 3200 RPM
Power (Watts) 22.6W
Noise 56 dB(A)
Fan Type Tubeaxial
Bearing Type Ball
Static Pressure 0.736 in H2O (183.3 Pa)
Air Flow 255.0 CFM (7.22m3/min)
Width 51mm
Dimension Rectangular/Rounded - 172mm L x 151mm H
Voltage Rating DC 12VDC
Series HPLC, FDD1-17251
Manufacturer Qualtek
Categories Fans, Thermal Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDD1-17251CBLW32
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
FDD1-17251CBLW32 Price

FDD1-17251CBLW32 Datasheet
FDD1-17251CBLW32 Application

FDD1-17251CBLW32 Replacement
FDD1-17251CBLW32 Pdf

FDD1-17251CBLW32 Pinout
FDD1-17251CBLW32 Image

FDD1-17251CBLW32 Picture
FDD1-17251CBLW32 In Stock

FDD1-17251CBLW32 Distributor
FDD1-17251CBLW32 DC Fans

Image
Mfr.Part No
Description
Stock
SWITCHING REGULATOR, DC-DC, BUCK
Low Band Dual LNA (700-915 MHz)
13
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
4274
IC VREF SERIES 4.5V 8SOIC
1154
DC DC CONVERTER 0.5-5.5V 6A / 6A Digital Pico DLynxTM: Non-Isolated DC-DC Power Modules 3Vdc ––14.4Vdc input; 0.45Vdc to 5.5Vdc output; 6A Output Current
5
High Conductance Low Leakage Diode 350mW | DIODE ARRAY GP 200V 200MA SOT23
10200
Transient Voltage Suppressors Array for ESD Protection
900
LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 8.192V SOT23
55

Top Sellers