Search
Filters

QRA2-180/58-QC48IN-5

Part No :
QRA2-180/58-QC48IN-5
Manufacturer :
Catalog :
Heat Shrink Tubing
Description :
HEATSHRINK 180/58MM-48"
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,318 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1011070-QRA2-180/58-QC48IN-5
Temperature Range - Operating -55°C to 110°C
Features Hot Melt Adhesive, UV Resistant, Waterproof
Recovered Wall Thickness 0.118" (3.00mm)
Inner Diameter - Recovered 2.283" (57.99mm)
Inner Diameter - Supplied 7.087" (180.01mm)
Length 4.00' (1.22m)
Shrinkage Ratio 3 to 1
Type Tubing, Flexible
Status Active
Material Polyolefin (PO)
Categories Cables, Wires - Management
Color Black, Red
Manufacturer Qualtek
The QRA2-180/58-QC48IN-5 is defined as Heat Shrink Tubing ,included in Cables,Wires - Management group. The designer and manufactured of QRA2-180/58-QC48IN-5 is Qualtek. It is available in WIN SOURCE PHI warehouse. The storage code of QRA2-180/58-QC48IN-5 is 425466. More detailed data for QRA2-180/58-QC48IN-5, feel free to contact us.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 38 pct.
Popularity Medium
Win Source Part Number 1011070-QRA2-180/58-QC48IN-5
Temperature Range - Operating -55°C to 110°C
Features Hot Melt Adhesive, UV Resistant, Waterproof
Recovered Wall Thickness 0.118" (3.00mm)
Inner Diameter - Recovered 2.283" (57.99mm)
Inner Diameter - Supplied 7.087" (180.01mm)
Length 4.00' (1.22m)
Shrinkage Ratio 3 to 1
Type Tubing, Flexible
Status Active
Material Polyolefin (PO)
Categories Cables, Wires - Management
Color Black, Red
Manufacturer Qualtek
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for QRA2-180/58-QC48IN-5
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
QRA2-180/58-QC48IN-5 Price

QRA2-180/58-QC48IN-5 Datasheet
QRA2-180/58-QC48IN-5 Application

QRA2-180/58-QC48IN-5 Replacement
QRA2-180/58-QC48IN-5 Pdf

QRA2-180/58-QC48IN-5 Pinout
QRA2-180/58-QC48IN-5 Image

QRA2-180/58-QC48IN-5 Picture
QRA2-180/58-QC48IN-5 In Stock

QRA2-180/58-QC48IN-5 Distributor
QRA2-180/58-QC48IN-5 Heat Shrink Tubing

Image
Mfr.Part No
Description
Stock
N-Channel Advanced Power MOSFET
1380
50mW, DirectDrive, Stereo Headphone Amplifier with SmartSense and Shutdown
186
TRANS PREBIAS DUAL NPN SSMINI6
899
IC AMP LNA GPS/GNSS PREFILT 6MCM
5000
TRIMMER 1K OHM 0.25W GW TOP ADJ / 3224 - 4 mm SMD Trimpot® Trimming Potentiometer
87

Top Sellers