Search
Filters

R-781.8-0.5

0.5 AMP SIP3 Single Output
Manufacturer: Recom Power
rohs
Availability: 1,512 In Stock
Recom Power R-781.8-0.5 is available at WIN SOURCE. Please review product page below for detailed information, including R-781.8-0.5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for R-781.8-0.5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Recom Power
Series INNOLINE R-78-0.5
Packaging Tube
Type Linear Regulator Replacement
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 32V
Voltage - Output 1 1.8V
Current - Output (Maximum) 500mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Package 3-SIP Module
Size 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Win Source Part Number 1241771-R-781.8-0.5
Manufacturer Homepage www.recom-international.com
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
Categories Power Supplies - Board Mount
Manufacturer Recom Power
Series INNOLINE R-78-0.5
Packaging Tube
Type Linear Regulator Replacement
Number of Outputs 1
Input Voltage MIN 4.75V
Voltage Input MAX 32V
Voltage - Output 1 1.8V
Current - Output (Maximum) 500mA
Power (Watts) 1W
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Package 3-SIP Module
Size 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Win Source Part Number 1241771-R-781.8-0.5
Manufacturer Homepage www.recom-international.com
Storage Condition Dry storage cabinet & Humidity protection package
R-781.8-0.5 Price

R-781.8-0.5 Datasheet
R-781.8-0.5 Application

R-781.8-0.5 Replacement
R-781.8-0.5 Pdf

R-781.8-0.5 Pinout
R-781.8-0.5 Image

R-781.8-0.5 Picture
R-781.8-0.5 In Stock

R-781.8-0.5 Distributor
R-781.8-0.5 Power Supplies Board Mount DCDC Converters