Search
Filters

R-781.8-1.0

Part No :
R-781.8-1.0
Manufacturer :
Catalog :
Power Supplies Board Mount DCDC Converters
Description :
DC DC CONVERTER 1.8V 2W / 1.0 AMP SIP3 Single Output
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 42 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Recom Power
Packaging Tube
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 4.75V
Maximum Input Voltage 18V
Voltage - Output 1 1.8V
Current - Output (Maximum) 1A
Power (Watts) 2W
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Manufacturer Package 3-SIP Module
Dimension 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Limited
Win Source Part Number 813355-R-781.8-1.0
Recom Power R-781.8-1.0 is available at WIN SOURCE. Please review product page below for detailed information, including R-781.8-1.0 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for R-781.8-1.0 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Recom Power
Packaging Tube
Type Linear Regulator Replacement
Number of Outputs 1
Voltage - Input (Min) 4.75V
Maximum Input Voltage 18V
Voltage - Output 1 1.8V
Current - Output (Maximum) 1A
Power (Watts) 2W
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Manufacturer Package 3-SIP Module
Dimension 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Limited
Win Source Part Number 813355-R-781.8-1.0
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for R-781.8-1.0
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
R-781.8-1.0 Price

R-781.8-1.0 Datasheet
R-781.8-1.0 Application

R-781.8-1.0 Replacement
R-781.8-1.0 Pdf

R-781.8-1.0 Pinout
R-781.8-1.0 Image

R-781.8-1.0 Picture
R-781.8-1.0 In Stock

R-781.8-1.0 Distributor
R-781.8-1.0 Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
IC REG BST SEPIC INV ADJ 10MSOP
84
DS90LV012A /DS90LT012A 3V LVDS Single CMOS Differential Line Receiver
209
CMOS PARALLEL-TO-SERIAL FIFO 256 x 16, 512 x 16, 1024 x 16
12
CAP ALUM 820UF 20% 6.3V RADIAL
18
LMH6657/LMH6658 270MHz Single Supply, Single & Dual Amplifiers | IC OPAMP VFB 2 CIRCUIT 8VSSOP
569
MOSFET N-CH 900V 9.2A TO-247
90
General purpose(dual digital transistors)
558
Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 8 CHAN 24BIT 64NFBGA
30

Top Sellers