Search
Filters

RACD20-500

20W Class II AC-DC LED Power Supply
Manufacturer: Recom Power
rohs
Availability: 69 In Stock
Recom Power RACD20-500 is available at WIN SOURCE. Please review product page below for detailed information, including RACD20-500 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RACD20-500 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Recom Power
Series LIGHTLINE RACD20
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Input Voltage MIN 90VAC
Voltage Input MAX 264VAC
Voltage - Output 6 ~ 40 V
Current - Output (Maximum) 500mA
Power (Watts) 20W
Voltage - Isolation 3kV (3000V)
Features OCP, OTP, OVP, SCP
Ratings IP20
Operating Temperature Range -20°C ~ 50°C
Efficiency 83%
Termination Style Terminal Block
Size 5.71" L x 1.97" W x 0.87" H (145.0mm x 50.0mm x 22.0mm)
Mounting Chassis Mount
Approvals CE, cULus, SEMKO
Weight 0.309 lb (140.16g)
Win Source Part Number 1241814-RACD20-500
Manufacturer Homepage www.recom-international.com
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
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Recom Power
Series LIGHTLINE RACD20
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Input Voltage MIN 90VAC
Voltage Input MAX 264VAC
Voltage - Output 6 ~ 40 V
Current - Output (Maximum) 500mA
Power (Watts) 20W
Voltage - Isolation 3kV (3000V)
Features OCP, OTP, OVP, SCP
Ratings IP20
Operating Temperature Range -20°C ~ 50°C
Efficiency 83%
Termination Style Terminal Block
Size 5.71" L x 1.97" W x 0.87" H (145.0mm x 50.0mm x 22.0mm)
Mounting Chassis Mount
Approvals CE, cULus, SEMKO
Weight 0.309 lb (140.16g)
Win Source Part Number 1241814-RACD20-500
Manufacturer Homepage www.recom-international.com
Storage Condition Dry storage cabinet & Humidity protection package
RACD20-500 Price

RACD20-500 Datasheet
RACD20-500 Application

RACD20-500 Replacement
RACD20-500 Pdf

RACD20-500 Pinout
RACD20-500 Image

RACD20-500 Picture
RACD20-500 In Stock

RACD20-500 Distributor
RACD20-500 Board Mount LED Drivers

Image
Mfr.Part No
Description
Stock
IC QUAD DIFF LINE RCVR 16SO
6474
Ultra-Miniature SIP Package
200
MAX250 Compatible Converter Transformers
20
IC CLK BUFFER 2:16 350MHZ 48LQFP
30
IC TONE DECODR PHAS LOC LP 8SOIC
7568