15247161

Part No :
15247161
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN RCPT 16POS 4.2MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 10 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 4.20mm
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Insulation Color Natural
Insulation Height 0.446" (11.33mm)
Contact Length - Post 0.138" (3.50mm)
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Lock
Voltage Rating 600V
Applications General Purpose, Industrial, Medical, Telecommunications
Insulation Material Polyamide (PA66), Nylon 6/6
Contact Shape Square
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 197026-15247161
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Molex, LLC 15247161 is available at WIN SOURCE. Please review product page below for detailed information, including 15247161 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 15247161 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 4.20mm
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Insulation Color Natural
Insulation Height 0.446" (11.33mm)
Contact Length - Post 0.138" (3.50mm)
Temperature Range - Operating -40°C to 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Lock
Voltage Rating 600V
Applications General Purpose, Industrial, Medical, Telecommunications
Insulation Material Polyamide (PA66), Nylon 6/6
Contact Shape Square
Contact Finish Thickness - Post 100μin (2.54μm)
Win Source Part Number 197026-15247161
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 15247161
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
15247161 Price

15247161 Datasheet
15247161 Application

15247161 Replacement
15247161 Pdf

15247161 Pinout
15247161 Image

15247161 Picture
15247161 In Stock

15247161 Distributor
15247161 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU LP SOT23-8
155
CAP CER 4.7UF 100V X7S 1210
156
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
195
12-BIT, 100 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
43
DIODE GEN PURP 600V 20A D2PAK

Top Sellers