Search
Filters

22035025

Sorry - this product is no longer available

Part No : 22035025
Manufacturer : Molex, LLC
Catalog : Rectangular Connectors
Description : CONN HEADER 2POS 2.5MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,058 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.50mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.138" (3.50mm)
Contact Length - Post 0.138" (3.50mm)
Overall Contact Length 0.350" (8.89mm)
Insulation Height 0.232" (5.90mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197029-22035025
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Molex, LLC 22035025 is available at WIN SOURCE. Please review product page below for detailed information, including 22035025 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22035025 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.50mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.138" (3.50mm)
Contact Length - Post 0.138" (3.50mm)
Overall Contact Length 0.350" (8.89mm)
Insulation Height 0.232" (5.90mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197029-22035025
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22035025
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
22035025 Price

22035025 Datasheet
22035025 Application

22035025 Replacement
22035025 Pdf

22035025 Pinout
22035025 Image

22035025 Picture
22035025 In Stock

22035025 Distributor
22035025 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC OTP 2MBIT 70NS 40VSOP
784
IC NETWORK TERM QUAD MQFP64
426
RECT BRIDGE GPP 10A 600V GBJ
201
5 V powered multi-channel RS-232 drivers and receivers
4
TrenchMOS transistor Standard level FET
100
Voltage Detector Series with Programmable Delay
650
DIODE GEN PURP 800V 3A DO201AD
10
12-BIT UP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS
56
IC COMPARATOR DUAL HS 3/5V 8-DFN
53