22057065

Part No :
22057065
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 6POS 2.5MM R/A TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,860 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.50mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 6
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.138" (3.50mm)
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.193" (4.90mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 160μin (4.06μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Natural
Contact Finish Thickness - Post 160μin (4.06μm)
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197031-22057065
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Molex, LLC 22057065 is available at WIN SOURCE. Please review product page below for detailed information, including 22057065 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22057065 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.50mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 6
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.138" (3.50mm)
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.193" (4.90mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 160μin (4.06μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Natural
Contact Finish Thickness - Post 160μin (4.06μm)
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197031-22057065
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22057065
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
22057065 Price

22057065 Datasheet
22057065 Application

22057065 Replacement
22057065 Pdf

22057065 Pinout
22057065 Image

22057065 Picture
22057065 In Stock

22057065 Distributor
22057065 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER  
11
IC TXRX RS-232 W/CAP 16-SOIC
954
IC OPAMP GP 1 CIRCUIT 8DIP
223
TRANS PREBIAS NPN 300MW SPT
500
IC REDRIVER I2C HOTSWAP 8MSOP
185
Voltage regulator diodes
4000
IC AMP AUDIO POWER 1W 9-FLIPCHIP
8830
IC EPROM UV 4MBIT 120NS 32CDIP
80
CMOS DUAL UP-COUNTERS
194

Top Sellers