22122024

Part No :
22122024
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 2POS .100 R/A GOLD
rohs
Rated 5/5 based on 1 customer reviews
Availability: 10,500 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Board or Cable
Shrouding Shrouded - 1 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.141" (3.58mm)
Insulation Height 0.250" (6.35mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20μin (0.51μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Insulation Color White
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197032-22122024
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Molex, LLC 22122024 is available at WIN SOURCE. Please review product page below for detailed information, including 22122024 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22122024 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Board or Cable
Shrouding Shrouded - 1 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.141" (3.58mm)
Insulation Height 0.250" (6.35mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20μin (0.51μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Insulation Color White
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197032-22122024
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22122024
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
22122024 Price

22122024 Datasheet
22122024 Application

22122024 Replacement
22122024 Pdf

22122024 Pinout
22122024 Image

22122024 Picture
22122024 In Stock

22122024 Distributor
22122024 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
Power Supply & Management IC for Handheld Electronic Products
146
FM,RM,MIX,IF Amp, High-Frequency General-Purpose Amp Applications  
10000
DEFLECTION PROCESSOR FOR MULTISYNC MONITOR
3
IC MCU 16BIT 512KB FLASH 144LQFP
20
Asynchronous PCI-to-PCI Bridge
20
MIXED SIGNAL MICROCONTROLLER
19
Zener Diode Single 10V 5% 7Ohm 1000mW 2-Pin SMA T/R / DIODE ZENER 10V 1W DO214AC
VOLTAGE DETECTOR/ON-OFF ALARM CIRCUIT
27

Top Sellers