22173082

Part No :
22173082
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN RECEPT 8POS .100 VERT PCB
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,520 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle, Bottom Entry
Contact Type Non-Gendered
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 2.54mm
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Insulation Color White
Insulation Height 0.311" (7.90mm)
Contact Length - Post 0.132" (3.35mm)
Temperature Range - Operating -40°C to 80°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Hooks
Current Rating 2.5A
Voltage Rating 250VAC
Applications Automotive, General Purpose, Medical, Telecommunications
Insulation Material Polyamide (PA), Nylon
Contact Shape Square
Contact Finish Thickness - Post 50μin (1.27μm)
Win Source Part Number 197033-22173082
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Molex, LLC 22173082 is available at WIN SOURCE. Please review product page below for detailed information, including 22173082 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22173082 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Receptacle, Bottom Entry
Contact Type Non-Gendered
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 2.54mm
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Insulation Color White
Insulation Height 0.311" (7.90mm)
Contact Length - Post 0.132" (3.35mm)
Temperature Range - Operating -40°C to 80°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Board Hooks
Current Rating 2.5A
Voltage Rating 250VAC
Applications Automotive, General Purpose, Medical, Telecommunications
Insulation Material Polyamide (PA), Nylon
Contact Shape Square
Contact Finish Thickness - Post 50μin (1.27μm)
Win Source Part Number 197033-22173082
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22173082
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
22173082 Price

22173082 Datasheet
22173082 Application

22173082 Replacement
22173082 Pdf

22173082 Pinout
22173082 Image

22173082 Picture
22173082 In Stock

22173082 Distributor
22173082 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
Available in small footprint packages
IC OPAMP GP 2 CIRCUIT 8SOIC / 0.5mA, 75MHz Rail-to-Rail Amplifiers
175
LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
20
IC CLOCK PC LOW POWER 48-QFN
217
IC COMPARATOR OD 8-SOIC
159
LED WHITE LM561B PLUS
265
TVS DIODE 8VWM 13.6VC SMC
1500

Top Sellers