22272071

Part No :
22272071
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 7POS .100 VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 10,500 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Number of Positions 7
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.295" (7.49mm)
Contact Length - Post 0.140" (3.56mm)
Overall Contact Length 0.560" (14.22mm)
Insulation Height 0.461" (11.70mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Insulation Color Natural
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197036-22272071
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Molex, LLC 22272071 is available at WIN SOURCE. Please review product page below for detailed information, including 22272071 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22272071 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Number of Positions 7
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Friction Lock
Contact Length - Mating 0.295" (7.49mm)
Contact Length - Post 0.140" (3.56mm)
Overall Contact Length 0.560" (14.22mm)
Insulation Height 0.461" (11.70mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon
Material Flammability Rating UL94 V-0
Insulation Color Natural
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197036-22272071
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22272071
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
22272071 Price

22272071 Datasheet
22272071 Application

22272071 Replacement
22272071 Pdf

22272071 Pinout
22272071 Image

22272071 Picture
22272071 In Stock

22272071 Distributor
22272071 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
Silicon NPN epitaxial planer type(For video amplifier)
100
POWER TRANSISTOR MODULE
IC REG BUCK 3.3V 4.5A D2PAK
34
Super high dense cell design for low RDS(ON).
350
NextPower 25 V & 30 V MOSFETs in LFPAK(Power-SO8)
1850
RES SMD 220 OHM 0.1% 1/8W 0805
FIXED IND 3.3UH 5.4A 18 MOHM SMD
450

Top Sellers