22284020

Part No :
22284020
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 2POS .100 VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 28,900 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.125" (3.18mm)
Overall Contact Length 0.455" (11.56mm)
Insulation Height 0.090" (2.29mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197038-22284020
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Molex, LLC 22284020 is available at WIN SOURCE. Please review product page below for detailed information, including 22284020 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 22284020 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Board or Cable
Shrouding Unshrouded
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.125" (3.18mm)
Overall Contact Length 0.455" (11.56mm)
Insulation Height 0.090" (2.29mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating UL94 V-0
Insulation Color Black
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Medical, Telecommunications
Win Source Part Number 197038-22284020
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 22284020
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
22284020 Price

22284020 Datasheet
22284020 Application

22284020 Replacement
22284020 Pdf

22284020 Pinout
22284020 Image

22284020 Picture
22284020 In Stock

22284020 Distributor
22284020 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
Piezoelectric Ceramic Resonator
340
400 MHz to 4000 MHz Low Noise Amplifier
20
IC BATT MFUNC LI-ION 8TSSOP / Switching Battery Back Up Li-Ion/Li-Pol Packs 8-Pin TSSOP T/R
177
CAP CER 10PF 100V C0G/NP0 0805
286
CONN HEADER 1.5MM 2POS VERT SMD
150

Top Sellers