307001147

Part No :
307001147
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN FEMALE 14POS DUAL GRAY
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 14
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Gray
Features Terminal Position Lock (TPA)
Win Source Part Number 197042-307001147
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Molex, LLC 307001147 is available at WIN SOURCE. Please review product page below for detailed information, including 307001147 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 307001147 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 14
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Gray
Features Terminal Position Lock (TPA)
Win Source Part Number 197042-307001147
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 307001147
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
307001147 Price

307001147 Datasheet
307001147 Application

307001147 Replacement
307001147 Pdf

307001147 Pinout
307001147 Image

307001147 Picture
307001147 In Stock

307001147 Distributor
307001147 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.63A 0.285Ohm DCR 1212 T/R
200
DIODE ZENER 33V 200MW SOD323
4260
Hyperfast Rectifier | DIODE GEN PURP 600V 15A D2PAK
90
Super Fast Recovery Diode
3060
SRAM Chip Async Single 5V 256K-bit 32K x 8 20ns 28-Pin SOJ T/R
256
DC DC CONVERTER 12V 150W
363
CONN SKT DIMM 230POS R/A SMD
90

Top Sellers