39281083

Part No :
39281083
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 8POS 4.2MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,500 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 8
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35μin (0.90μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 35μin (0.90μm)
Applications General Purpose, Industrial, Telecommunications
Win Source Part Number 197039-39281083
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Molex, LLC 39281083 is available at WIN SOURCE. Please review product page below for detailed information, including 39281083 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 39281083 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Bulk
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 8
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35μin (0.90μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 35μin (0.90μm)
Applications General Purpose, Industrial, Telecommunications
Win Source Part Number 197039-39281083
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 39281083
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
39281083 Price

39281083 Datasheet
39281083 Application

39281083 Replacement
39281083 Pdf

39281083 Pinout
39281083 Image

39281083 Picture
39281083 In Stock

39281083 Distributor
39281083 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IGBT 600V 40A 160W TO247AC
20
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
104
Xeon E3110 (3.0GHz LGA775)
348
IC MCU 16BIT 96KB FLASH 64LFQFP
187
ISL85415AIRZ-T
201
IC RTC CLK/CALENDAR PAR 24-TSSOP / Real Time Clock Multiplexed 242byte Clock/Calendar/Alarm 24-Pin TSSOP T/R
34
OptiMOS3 Power-Transistor
1090
CAP TANT 100UF 25V 10% 2917
45

Top Sellers