39299042

Part No :
39299042
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 4POS 4.2MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,170 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 4
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35μin (0.90μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Features Board Lock
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 35μin (0.90μm)
Applications General Purpose, Industrial, Telecommunications
Win Source Part Number 197040-39299042
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Molex, LLC 39299042 is available at WIN SOURCE. Please review product page below for detailed information, including 39299042 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 39299042 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 4
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35μin (0.90μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Features Board Lock
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 35μin (0.90μm)
Applications General Purpose, Industrial, Telecommunications
Win Source Part Number 197040-39299042
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 39299042
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
39299042 Price

39299042 Datasheet
39299042 Application

39299042 Replacement
39299042 Pdf

39299042 Pinout
39299042 Image

39299042 Picture
39299042 In Stock

39299042 Distributor
39299042 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
SPI Serial EEPROMs
77
IC DAC 10BIT I2C SNGL SOT23-6
2500
Single-Chip Flash Microcontroller with MP3 Decoder and Human Interface / MCU 8-bit 8051 CISC 64KB Flash 3V 81-Pin CBGA Tray
1040
Negative Voltage Regulator
4280
FUSE BOARD MNT 7A 63VAC/VDC 2SMD / Fuse Chip Fast Acting 7A 63V SMD Solder Pad 7.4 X 3.1mm Thermoplastic T/R CSA/UL
60
DIODE GEN PURP 600V 8A TO220AC
54
IC VREF SHUNT 4.096V SC70
1100

Top Sellers