430452421

Part No :
430452421
Manufacturer :
Catalog :
Rectangular Connectors
Description :
MICROFIT 3.0 RA PTH W/CLIP DR
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,960 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 24
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.290" (7.37mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 60μin (1.52μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Lock
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications General Purpose, Medical, Military, Telecommunications
Win Source Part Number 197047-430452421
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Molex, LLC 430452421 is available at WIN SOURCE. Please review product page below for detailed information, including 430452421 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 430452421 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 24
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.118" (3.00mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.290" (7.37mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 60μin (1.52μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Lock
Material Flammability Rating UL94 V-0
Insulation Color Black
Applications General Purpose, Medical, Military, Telecommunications
Win Source Part Number 197047-430452421
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 430452421
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
430452421 Price

430452421 Datasheet
430452421 Application

430452421 Replacement
430452421 Pdf

430452421 Pinout
430452421 Image

430452421 Picture
430452421 In Stock

430452421 Distributor
430452421 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
LDO Regulator Pos 1.05V to 5V 1A 6-Pin(5+Tab) SOT-89 Tape / IC REG LINEAR POS ADJ 1A SOT89-5
13080
RF TXRX MOD 802.15.4 TRACE ANT
80
IC MUX/DEMUX TRIPLE 2X1 16SOIC
37
IC UART PCI BUS QUAD 144LQFP
10
CAP CER 2.2UF 25V X5R 0402
50020
IC OPAMP GP 10MHZ 8MSOP
652
SAW Filter 2375MHz SMD 3.0X3.0 mm(BW=100MHz)
8

Top Sellers