436500215

Part No :
436500215
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 2POS 3MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,700 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Kinked Pin, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Guide
Material Flammability Rating UL94 V-0
Insulation Color Black
Mated Stacking Heights 17.56mm
Applications General Purpose, Medical, Military, Telecommunications
Win Source Part Number 197049-436500215
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Molex, LLC 436500215 is available at WIN SOURCE. Please review product page below for detailed information, including 436500215 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 436500215 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.118" (3.00mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Through Hole
Termination Kinked Pin, Solder
Fastening Type Locking Ramp
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.390" (9.91mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP), Glass Filled
Features Board Guide
Material Flammability Rating UL94 V-0
Insulation Color Black
Mated Stacking Heights 17.56mm
Applications General Purpose, Medical, Military, Telecommunications
Win Source Part Number 197049-436500215
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 436500215
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
436500215 Price

436500215 Datasheet
436500215 Application

436500215 Replacement
436500215 Pdf

436500215 Pinout
436500215 Image

436500215 Picture
436500215 In Stock

436500215 Distributor
436500215 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC DRIVER MOSFET 9A LS 8-DIP
537
3-Terminal Negative Regulators | IC REG LINEAR -15V 100MA 8SOIC
90
Universal LCD driver for low multiplex rates
20
IC DAC 12BIT CUR OUT 64-QFN / DAC 4-CH 12-bit 64-Pin QFN EP Tube
47
Quadruple low capacitance ESD suppressor
441

Top Sellers