444720654

Part No :
444720654
Manufacturer :
Catalog :
Rectangular Connectors
Description :
CONN HEADER 6POS 4.2MM VERT TIN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 8,020 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 6
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197050-444720654
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Molex, LLC 444720654 is available at WIN SOURCE. Please review product page below for detailed information, including 444720654 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 444720654 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 4.20mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 6
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.165" (4.20mm)
Mounting Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.504" (12.80mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100μin (2.54μm)
Contact Finish - Post Tin
Insulation Material Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-2
Insulation Color Natural
Contact Finish Thickness - Post 100μin (2.54μm)
Applications Automotive, General Purpose, Industrial, Medical, Telecommunications
Win Source Part Number 197050-444720654
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 444720654
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
444720654 Price

444720654 Datasheet
444720654 Application

444720654 Replacement
444720654 Pdf

444720654 Pinout
444720654 Image

444720654 Picture
444720654 In Stock

444720654 Distributor
444720654 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC FLASH 2MBIT SPI/QUAD 8WLCSP
331
IC SDRAM 4GBIT 800MHZ 78FBGA
77
IC CPLD 288MC 10NS 208QFP
1120
Atom E3845 (2M Cache, 1.91 GHz) SR3UU
196
SOD-123, SKY
225
High-Frequency,Low-Frequency General-Purpose Amp Applications
600
RES SMD 33 OHM 1% 1.5W 2512
368

Top Sellers