Search
Filters

5103308-5

CONN HEADER LOPRO STR 20POS GOLD
Manufacturer: TE Connectivity
rohs
Rated 5/5 based on 1 customer reviews
TE Connectivity 5103308-5 is available at WIN SOURCE. Please review product page below for detailed information, including 5103308-5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5103308-5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
40+
€1.135
€45.408
105+
€0.851
€89.397
340+
€0.766
€260.528
Availability: 45 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 40 pcs
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 20
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.120" (3.05mm)
Insulation Height 0.388" (9.86mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Finish - Post Tin
Features Keying Slot
Temperature Range - Operating -65°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1A per Contact
Contact Finish Thickness - Post 100μin (2.54μm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054577-5103308-5
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tube/Rail
Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 2.54mm
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 20
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.120" (3.05mm)
Insulation Height 0.388" (9.86mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Finish - Post Tin
Features Keying Slot
Temperature Range - Operating -65°C to 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1A per Contact
Contact Finish Thickness - Post 100μin (2.54μm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054577-5103308-5
5103308-5 Price

5103308-5 Datasheet
5103308-5 Application

5103308-5 Replacement
5103308-5 Pdf

5103308-5 Pinout
5103308-5 Image

5103308-5 Picture
5103308-5 In Stock

5103308-5 Distributor
5103308-5 Rectangular Connectors

Image
Mfr.Part No
Description
Stock
IC MPU M680X0 16MHZ 64QFP
1213
Dual 2-input exclusive-OR gate
3560
+2.5 V to +5.5 V, 230 uA Dual Rail-to-Rail, Voltage Output 8-/10-/12-Bit DACs
205
Full Featured N+1 and ORing Power Rail Controller
33
SINGLE OUTPUT DC-DC CONVERTER
750